EN
  • EN
  • DE

CS5201-3GDP3

Part No CS5201-3GDP3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description 1A, 3.3V Fixed Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 092365-CS5201-3GDP3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5201-3GDP3 CAD Model

Description

The CS5201-3GDP3 is a high-performance linear voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This regulator is specifically engineered to deliver a stable and reliable power supply in a wide array of electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Output Voltage: The CS5201-3GDP3 offers a fixed output voltage of 3.3V, which is ideal for powering standard logic ICs and microcontrollers in modern electronic circuits.
  • Output Current: Capable of providing up to 1.5A of continuous output current, this regulator can support a range of power requirements for various devices.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from overheating, ensuring long-term reliability and stability.
  • Short Circuit Protection: The built-in short-circuit protection feature prevents damage to the regulator and the connected load in the event of a fault condition.
  • Low Dropout: With a low dropout voltage, the CS5201-3GDP3 maintains regulation even when the supply voltage is very close to the output voltage, which is beneficial for battery-powered applications.
  • Package: The device comes in a TO-263 package, which is known for its excellent power dissipation capabilities, making it suitable for high-power applications.

Applications

The CS5201-3GDP3 is designed for a variety of applications that require a stable and precise voltage supply. These include, but are not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Portable devices
  • Power management solutions

With its robust feature set and ON Semiconductor's commitment to quality, the CS5201-3GDP3 is an excellent choice for your power regulation needs, ensuring efficient operation and longevity of your electronic products.

You May Also Be Interested in

EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Intersil
Lowest to $13.2432
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess