EN
  • EN
  • DE

SUPERMICRO FAN-0118L4 - 80MM HotSwap Middle Axial Fan

Part No SUPERMICRO FAN-0118L4 - 80MM HotSwap Middle Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0118L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435234-SUPERMICRO FAN-0118L4 - 80MM HotSwap Middle Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0118L4 - 80MM HotSwap Middle Axial Fan CAD Model

Description

The SUPERMICRO FAN-0118L4 presents an 80mm hot-swappable middle axial fan, meticulously engineered to enhance the cooling infrastructure of Supermicro’s server solutions. Designed for easy maintenance and high airflow performance, this axial fan supports hot-swap functionality, allowing IT administrators to replace or upgrade the fan without shutting down the server system, thus ensuring uninterrupted service. The axial design facilitates efficient air movement, promoting optimal heat dissipation across critical server components and maintaining them within their thermal design power (TDP) limits. This fan is specifically designed to be positioned in the middle part of the server chassis, providing a strategic airflow direction that contributes significantly to maintaining an even temperature distribution within the server. With a focus on reliability and performance, the FAN-0118L4 is manufactured to meet the rigorous cooling requirements of Supermicro server environments, making it a crucial component for maintaining system stability and longevity.

You May Also Be Interested in

Dell
DUAL FAN PE1855
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
Dell
FAN SC280
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess