The F1206HI6000V024TM is a fuseholder manufactured by AEM Inc, meticulously designed to deliver reliable overcurrent protection for sensitive electronic circuits. It provides a secure and stable mounting point for fuses, protecting downstream components from potentially damaging current surges and overloads.
Applications
- Overcurrent protection in power supplies
- Protection of high-brightness LED drivers
- Use in industrial automation equipment
- Safeguarding sensitive instrumentation
- Integration into renewable energy systems
Features
- Standard 1206 package for ease of integration
- High voltage rating of 600V
- Robust construction for reliable performance
- Optimized for surface mount assembly
- Compliant with industry safety and performance standards
Benefits
- Provides reliable overcurrent protection, minimizing damage to electronic components
- Suitable for a wide range of high-voltage applications
- Facilitates efficient manufacturing with SMT compatibility
- Enhances product safety and reduces potential hazards
- Increases the overall reliability of electronic equipment
Additional Details
The F1206HI6000V024TM fuseholder is constructed from high-quality materials to ensure durability and consistent performance under various operating conditions. Its design is optimized for automated assembly processes, ensuring a secure and stable connection for fuses. The 1206 package size refers to the physical dimensions of the component, which are 0.12 inches in length and 0.06 inches in width. This standard size allows for easy integration into a wide range of circuit board layouts.
This fuseholder is designed to accommodate standard 1206 size fuses, enabling seamless integration into existing circuit designs. The 600V voltage rating provides reliable protection in high-voltage applications, offering a significant safety margin. The 'TM' suffix likely indicates that the component is packaged on tape and reel, facilitating efficient automated assembly in high-volume production environments. The '024' within the part number likely refers to a specific internal specification or revision.