EN
  • EN
  • DE

MAX31785ETL+

Part No MAX31785ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Output Configuration Pre-Driver
Interface I²C
Technology -
Step Resolution -
Applications Fan Controller
Current - Output -
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX31785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372121-MAX31785ETL+
Ultra Librarian 3D Model Ultra Librarian MAX31785ETL+ CAD Model

Description

MAX31785ETL+ Precision Fan-Speed Controller

The MAX31785ETL+ is a sophisticated fan-speed controller integrated circuit (IC) from Maxim Integrated, designed to provide unparalleled control and monitoring for multiple fans in complex systems. This precision controller is ideal for applications that require efficient thermal management and system reliability, such as servers, telecommunications equipment, and storage systems.

At the heart of the MAX31785ETL+ is its ability to control up to six fans independently, with support for both 3-wire and 4-wire fans. The IC's advanced PWM (pulse-width modulation) control ensures smooth and precise fan speed adjustments, helping to optimize the cooling efficiency and reduce acoustic noise levels.

The device features an I²C-compatible interface that allows for extensive programmability and monitoring capabilities. System designers can set various parameters such as fan speed, acceleration, and deceleration rates, ensuring that the fans respond quickly to temperature changes while avoiding unnecessary stress on the fan mechanisms.

One of the key advantages of the MAX31785ETL+ is its built-in temperature sensors. These sensors enable the controller to adjust fan speeds dynamically based on real-time thermal data, thus maintaining optimal operating temperatures for critical components. Additionally, the IC can interface with external temperature sensors for even more precise control.

The MAX31785ETL+ also offers robust protection features, including fault detection and response mechanisms. In the event of a fan failure or other system anomaly, the controller can trigger alarms and take predefined actions to prevent overheating and potential damage to the system.

With its compact 40-pin TQFN-EP package, the MAX31785ETL+ saves valuable board space while providing an extensive feature set for high-performance thermal management solutions. Its operational temperature range of -40°C to +125°C ensures reliable performance even in harsh environments.

Overall, the MAX31785ETL+ from Maxim Integrated stands out as a premium solution for designers looking to enhance the reliability, efficiency, and control of their system's cooling infrastructure.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess