EN
  • EN
  • DE

PCM-24S2WF-BE

Part No PCM-24S2WF-BE
Manufacturer Advantech Corp
Catalog RF Transceiver Modules
Description MODULE IDOOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Advantech Corp
Series PCM-24
Package Bulk
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.0
Frequency 2.4GHz, 5GHz
Data Rate 300Mbps
Serial Interfaces USB
Antenna Type Antenna Not Included
Mounting Type Card Edge
Temperature Range - Operating -20°C ~ 65°C
Package / Case Module
Base Product Number PCM-24
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1046801-PCM-24S2WF-BE
Ultra Librarian 3D Model Ultra Librarian PCM-24S2WF-BE CAD Model

Description

The 1046801-PCM-24S2WF-BE is an RF transceiver module and modem from Advantech Corp.

  • Series: PCM-24
  • Package: Bulk
  • Standard Package: 1 piece
  • Frequencies: 2.4GHz and 5GHz
  • Protocols: 802.11a/b/g/n and Bluetooth v4.0
  • Data Rate: 300Mbps
  • Memory Size: Not Specified
  • Antenna Type: Not Included
  • Serial Interface: USB
  • Mounting: Card Edge
  • Operating Temperature: -20°C to 65°C
  • Status: Obsolete
  • Contact Manufacturer: For Alternative Parts

You May Also Be Interested in

Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess