EN
  • EN
  • DE

LTM9001IV-AA#PBF

Part No LTM9001IV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 16bit 3.3V 81-Pin LGA Tray / IC RCVR IF/BASEBAND 81-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Win Source Part Number 784653-LTM9001IV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date January 24, 2008
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9001IV-AA#PBF CAD Model

Description

The LTM9001IV-AA#PBF is a complete system in a package designed by Linear Technology, which now operates under Analog Devices, Inc. This innovative product is part of the LTM9001 series, known for its high-performance µModule (micromodule) ADCs (Analog-to-Digital Converters). The LTM9001IV-AA#PBF is an integrated solution aimed at streamlining the design process for data acquisition systems, particularly in demanding applications such as medical imaging, communications systems, and industrial process control.

Key Features

  • Integrated ADC: The product features a 14-bit, 125Msps (mega samples per second) ADC, providing high-speed and high-resolution data conversion.
  • Analog Input: It comes with an optimized front-end design, including a transformer-coupled input, which allows for easy interfacing with a wide range of signal sources.
  • Signal Conditioning: The onboard signal conditioning circuitry includes a low-noise amplifier and an anti-aliasing filter, ensuring signal integrity and reducing design complexity.
  • Power Efficiency: Designed with power efficiency in mind, it minimizes power consumption while maintaining performance, making it suitable for portable and energy-sensitive applications.
  • Compact Design: The LTM9001IV-AA#PBF is encapsulated in a compact 11.25mm x 15mm x 2.82mm BGA (ball grid array) package, providing a space-saving solution for dense PCB layouts.

Applications

The LTM9001IV-AA#PBF is versatile and suitable for a broad range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Industrial Process Control
  • Instrumentation

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM9001IV-AA#PBF meets stringent standards for performance and reliability. The product is designed for industrial temperature ranges, demonstrating its robustness in various environmental conditions. As a result, engineers and designers can confidently integrate this µModule ADC into their systems, knowing that it will deliver consistent performance and long-term reliability.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess