EN
  • EN
  • DE

APT10M11B2VR

Part No APT10M11B2VR
Manufacturer Advanced Power Technology
Catalog Hard To Find
Description Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146589-APT10M11B2VR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT10M11B2VR CAD Model

Description

The APT10M11B2VR is a high-performance, 1000V, 11A Power MOS 8™ MOSFET from Microsemi (formerly Advanced Power Technology). This MOSFET is designed for high-voltage, high-speed switching applications. It offers superior ruggedness and reliability, making it suitable for demanding industrial and automotive environments.

Applications:

  • High-voltage power supplies
  • Motor control
  • Inverters
  • Solid-state relays
  • High-voltage DC-DC converters
  • Plasma displays
  • Induction heating

Features:

  • 1000V Breakdown Voltage: Suitable for high-voltage applications.
  • 11A Continuous Drain Current: Capable of handling significant current.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency. Typically 0.95 Ohms.
  • Avalanche Energy Rated: Ensures robust performance under avalanche conditions.
  • Fast Switching Speed: Minimizes switching losses and improves system efficiency.
  • Isolated Substrate: Provides excellent thermal performance and simplifies mounting.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • High Reliability: Designed for robust performance in demanding environments.
  • High Efficiency: Low on-resistance minimizes power losses.
  • Simplified Thermal Management: Isolated substrate allows for efficient heat dissipation.
  • Improved System Performance: Fast switching speed enhances overall system efficiency.
  • Reduced Component Count: Avalanche energy rating eliminates the need for external protection circuitry in some applications.

Additional Details:

The APT10M11B2VR utilizes Microsemi's Power MOS 8™ technology, which provides excellent ruggedness and reliability. The isolated substrate allows for efficient heat transfer and simplifies mounting. The device is available in a variety of packages, including TO-247 and SOT-227. Its fast switching speed and low on-resistance make it an ideal choice for high-frequency switching applications. The MOSFET is also avalanche energy rated, providing additional protection against voltage transients. The device is well-suited for applications requiring high voltage and current capabilities, such as power supplies, motor control, and inverters.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess