The APW7214QBI-TRG is a high-efficiency, synchronous buck converter from Advanced Power Electronics Corp. (APEC). It's designed for point-of-load (POL) applications requiring a compact and efficient power solution. This converter integrates a low RDS(on) MOSFET, enabling high efficiency and minimizing power losses.
Applications:
- Point-of-Load (POL) DC-DC converters
- Notebook Computers
- Graphics Cards
- Solid-State Drives (SSDs)
- Networking Equipment
Features:
- High Efficiency Synchronous Buck Converter
- Integrated Low RDS(on) MOSFETs
- Wide Input Voltage Range
- Adjustable Output Voltage
- Overcurrent Protection (OCP)
- Overvoltage Protection (OVP)
- Short-Circuit Protection (SCP)
- Thermal Shutdown Protection
- Enable/Disable Control
Benefits:
- High Efficiency: Integrated low RDS(on) MOSFETs minimize conduction losses, resulting in high efficiency across a wide load range.
- Compact Solution: Small package size allows for space-saving designs in densely populated boards.
- Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage from overcurrent, overvoltage, and short-circuit conditions.
- Adjustable Output: Programmable output voltage provides flexibility for various application requirements.
- Simplified Design: Integrated design reduces the need for external components, simplifying the design process and lowering BOM costs.
- Thermal Protection: Prevents damage from overheating.
Additional Details:
The APW7214QBI-TRG operates with a wide input voltage range, typically from 4.5V to 18V. The output voltage is adjustable through external resistors. It utilizes a constant-on-time (COT) control scheme for fast transient response and stable operation. The switching frequency is typically in the range of several hundred kHz. It's available in a QFN package. It is optimized for low output ripple and noise. The enable/disable pin allows for remote control of the converter. The overcurrent protection is typically implemented using a current sensing resistor.