EN
  • EN
  • DE

MB90F362TESPMCR-GN9E1

Part No MB90F362TESPMCR-GN9E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MB90360E Series 64 kB Flash 3 kB RAM 24 MHz 16-Bit Microcontroller - LQFP-48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076209-MB90F362TESPMCR-GN9E1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F362TESPMCR-GN9E1 CAD Model

Description

The MB90F362TESPMCR-GN9E1 is a 16-bit microcontroller manufactured by Cypress Semiconductor, based on the F²MC-16LX family. It is designed for sophisticated embedded control applications, particularly those requiring high-speed processing, extensive peripheral functions, and robust communication capabilities. This microcontroller combines a powerful CPU core with a wide range of on-chip peripherals, making it ideal for demanding industrial and automotive environments.

Applications

  • Automotive engine control: Managing fuel injection, ignition timing, and other engine parameters.
  • Industrial robotics: Controlling robot movements and coordinating sensor inputs.
  • Advanced motor control: Implementing field-oriented control (FOC) and other advanced motor control algorithms.
  • Industrial automation: Managing complex sequences in automated production lines.

Features

  • 16-bit F²MC-16LX CPU core: Provides high-performance processing for complex control tasks.
  • On-chip Flash memory: Enables easy program storage and updates.
  • SRAM: Offers fast access memory for data processing.
  • Advanced timers: Supports input capture, output compare, and PWM generation.
  • A/D converters: Allows for analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitate communication with other devices and systems.
  • CAN interface: Supports automotive communication standards.
  • LIN interface: Supports local interconnect network communication.
  • Input/output ports: Provide flexible interfaces for connecting to external hardware.

Benefits

  • High-speed processing: The 16-bit CPU core enables the efficient execution of complex algorithms.
  • Extensive peripheral set: Reduces the need for external components, simplifying system design.
  • CAN and LIN interfaces: Facilitate reliable communication in automotive and industrial networks.
  • Programmability: Flash memory allows for easy program updates and customization.
  • Low power consumption: Suitable for battery-powered applications.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F362TESPMCR-GN9E1 typically operates within a voltage range of 3V to 5.5V. It's packaged in a QFP (Quad Flat Package) or similar, which are suitable for surface mount technology. The operating temperature range is generally -40°C to +85°C, making it suitable for industrial environments. Specific memory size, clock speed, and pinout diagrams are available in the official Cypress Semiconductor datasheet.

This microcontroller is commonly used in applications requiring advanced real-time control, robust communication, and high reliability. Its comprehensive set of features makes it a suitable choice for demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess