EN
  • EN
  • DE

APE1117AH

Part No APE1117AH
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146306-APE1117AH
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE1117AH CAD Model

Description

The APE1117AH is a low dropout positive voltage regulator capable of providing up to 1A of output current. Manufactured by Advanced Power Electronics Corp, it is designed for applications requiring a stable and regulated voltage supply, particularly where the input voltage is close to the desired output voltage. Its low dropout voltage characteristic enhances efficiency and extends battery life in portable applications.

Applications

  • Battery Chargers
  • Post Regulation for Switching Supplies
  • Motherboard Power Supplies
  • Graphics Card Power Supplies
  • LCD Monitor Power

Features

  • Low Dropout Voltage: Typically 1.2V at 1A
  • Adjustable and Fixed Output Voltages Available
  • 1A Output Current Capability
  • Built-in Thermal Overload Protection
  • Current Limiting Protection
  • Available in SOT-223 Package

Benefits

  • Stable and Regulated Voltage: Provides a consistent output voltage, even under varying load conditions, ensuring stable operation of connected devices.
  • Increased Efficiency: Low dropout voltage minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Overload Protection: Thermal overload and current limiting protection safeguard the regulator and the load from potential damage due to excessive heat or current.
  • Flexible Output Voltage Options: Available in both adjustable and fixed voltage options, catering to diverse application requirements.
  • Compact Size: The SOT-223 package offers a compact footprint, making it suitable for space-constrained applications.

Technical Specifications

  • Output Voltage: Adjustable (1.25V to VIN-1.2V) or Fixed (various voltages available)
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Line Regulation: 0.2% (Maximum)
  • Load Regulation: 0.4% (Maximum)
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-223

You May Also Be Interested in

UTC
Lowest to $0.0622
Torex Semiconductor Ltd
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess