EN
  • EN
  • DE

AP9404GM-HF

Part No AP9404GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146019-AP9404GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9404GM-HF CAD Model

Description

The AP9404GM-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Power management in portable devices
  • Motor control applications
  • LED lighting
  • Load Switch

Features:

  • Low RDS(on): Minimizes conduction losses for improved efficiency.
  • High Avalanche Energy Rating: Provides robustness and reliability.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Lower RDS(on) reduces power dissipation, resulting in higher efficiency.
  • Improved System Reliability: High avalanche energy ensures robust performance.
  • Simplified Design: Logic level gate drive simplifies the drive circuitry.
  • Reduced Size and Weight: Enables smaller and lighter power supply designs.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The AP9404GM-HF typically comes in a SOP-8 package. Key specifications include drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). Consult the datasheet for specific values. It is designed to operate over a wide temperature range. Common applications include synchronous rectification, power inverters, and motor control circuits. Low gate charge contributes to efficient switching performance. It's also well suited for battery-powered applications where efficiency is critical.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess