EN
  • EN
  • DE

ADDAC80N-CBI-V

Part No ADDAC80N-CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description COMPLETE LOW COST 12-BIT D/A CONVERTERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 4.5 V ~ 16 V
INL/DNL (LSB) ±0.25, ±0.75 (Maximum)
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
RoHS State Request Verification
Win Source Part Number 1139967-ADDAC80N-CBI-V
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADDAC80
Introduction Date September 23, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADDAC80N-CBI-V CAD Model

Description

The ADDAC80N-CBI-V is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADDAC80 series, which is known for its reliability, precision, and ease of use in various electronic applications.

Key Features and Benefits

  • High Resolution: The ADDAC80N-CBI-V boasts a 12-bit resolution, providing fine granularity and high precision in digital-to-analog conversions. This makes it suitable for applications that require accurate analog output from digital signals.
  • Monolithic Design: The DAC is built as a monolithic IC, which ensures excellent thermal tracking and stability. Its integrated design minimizes the need for external components, simplifying the overall system design and reducing the PCB footprint.
  • Wide Range of Applications: This versatile DAC is ideal for use in data acquisition systems, industrial control systems, digital signal processing, and other applications that demand high precision and stable performance.
  • Easy Interface: The ADDAC80N-CBI-V is designed to interface directly with most microprocessors, making it a user-friendly option for designers and engineers looking to integrate DAC functionality into their systems without complex circuitry.
  • Stable Performance: The device offers excellent stability over time and temperature variations, ensuring consistent performance throughout its operational lifespan.
  • Bipolar Output: The DAC provides a bipolar output, which can be very useful in systems that require both positive and negative voltage swings.

Technical Specifications

The ADDAC80N-CBI-V operates over a wide supply voltage range and features a fast settling time, low power consumption, and a full-scale adjustment to ensure accurate output for the most demanding applications. Its robust design also includes short-circuit protection on the output to safeguard the device under adverse conditions.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADDAC80N-CBI-V is built to meet stringent industry standards, ensuring long-term reliability and performance. Whether you are designing a sophisticated industrial system or a precision instrument, the ADDAC80N-CBI-V is a DAC that you can trust to meet your digital-to-analog conversion needs.

For detailed technical specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess