EN
  • EN
  • DE

CM-5N

Part No CM-5N
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description General Power Transformer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1162161-CM-5N
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM-5N CAD Model

Description

The Sumida CM-5N is a common mode choke designed to suppress unwanted noise in electronic circuits. It is manufactured by Sumida America Components Inc.

Applications

  • Power supplies
  • Inverters
  • LED lighting
  • Industrial equipment
  • Consumer electronics

Features

  • High impedance over a broad frequency range
  • Compact size
  • Low DC resistance
  • Excellent common mode noise suppression
  • RoHS compliant

Benefits

  • Reduces EMI (Electromagnetic Interference)
  • Improves signal integrity
  • Enhances system reliability
  • Complies with regulatory requirements
  • Helps meet EMC standards

Details

Common mode chokes are essential components for filtering common mode noise, which is a type of electromagnetic interference that can disrupt the operation of electronic devices. The Sumida CM-5N is designed to effectively suppress this noise by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. This ensures that the desired signals are not affected while unwanted noise is filtered out.

The choke's compact size makes it suitable for use in space-constrained applications. Its low DC resistance minimizes power loss and heat generation. Its construction also contributes to its reliability and long lifespan.

Electrical Specifications (Typical): While specific electrical specifications can vary, a typical CM-5N common mode choke may have inductance values in the range of millihenries (mH) and impedance values optimized for specific frequency bands. Consult the datasheet for the precise specifications of a specific CM-5N variant.

Material: Ferrite core, enameled copper wire. The specific ferrite material used may vary.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5599 $59.2787
31+ $3.7410 $115.9710
48+ $3.6244 $173.9712
66+ $3.5077 $231.5082
86+ $3.3911 $291.6346
114+ $3.0400 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess