EN
  • EN
  • DE

B39202B5140U410

Part No B39202B5140U410
Manufacturer EPCOS (TDK)
Catalog END - OF - LIFE
Description SAW filter TD-SCDMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150682-B39202B5140U410
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39202B5140U410 CAD Model

Description

The B39202B5140U410 is a SAW (Surface Acoustic Wave) filter from EPCOS (TDK). SAW filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals within a specified frequency range. They offer a compact size, low insertion loss, and excellent frequency selectivity, making them suitable for various wireless communication systems.

Applications:

  • Cordless phones
  • Remote control systems
  • Automotive keyless entry systems
  • Wireless security systems
  • ISM band applications (e.g., industrial, scientific, and medical equipment)

Features:

  • High selectivity: Precisely filters out unwanted signals, reducing interference.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Small size: Enables compact and lightweight designs.
  • Surface mount technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • Stable performance: Maintains consistent characteristics over a wide range of operating conditions.

Benefits:

  • Improved signal quality: Enhances the performance of wireless communication by reducing noise and interference.
  • Extended communication range: Minimizes signal loss, allowing for greater distances.
  • Reduced power consumption: Improves energy efficiency by efficiently filtering signals.
  • Simplified circuit design: Integrates filtering functionality, reducing the need for discrete components.
  • Enhanced reliability: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The B39202B5140U410 SAW filter leverages the piezoelectric effect to generate and detect acoustic waves on a piezoelectric substrate. The frequency response of the filter is determined by the design of the interdigital transducers (IDTs) patterned on the substrate, which generate and detect the surface acoustic waves. The SMT package is designed for automated assembly. The part number indicates specific frequency characteristics and filtering parameters. EPCOS (TDK) is known for manufacturing high-quality components. These filters typically operate in the hundreds of MHz range. This specific part is categorized as END-OF-LIFE, meaning it is no longer in production but may still be available from distributors or in existing equipment. The key characteristics of the filter depend on its frequency application and the related bandwidth, insertion loss, and ripple values detailed in the datasheet.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess