EN
  • EN
  • DE

AP75T10AGP

Part No AP75T10AGP
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145975-AP75T10AGP
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP75T10AGP CAD Model

Description

The AP75T10AGP is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It's designed for high-efficiency switching applications. The device is suited for synchronous rectification in power supplies, DC-DC converters, and motor control applications due to its low on-resistance and fast switching characteristics.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • DC-DC Converters: Implemented in voltage regulators to step up or step down voltage levels efficiently.
  • Motor Control: Utilized in motor control circuits to provide precise and efficient control of motor speed and torque.
  • Power Management Systems: Applied in various power management systems to optimize power distribution and reduce energy consumption.

Features:

  • N-Channel Enhancement Mode: Provides simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • Avalanche Rated: Offers robust protection against voltage spikes and transients.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speeds contribute to high efficiency in power conversion applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures, improving reliability.
  • Enhanced Reliability: Avalanche rating provides enhanced robustness and reliability in demanding applications.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The AP75T10AGP is typically available in a through-hole or surface-mount package, depending on the specific application requirements. It is designed to operate within specific voltage and current ranges. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device's thermal resistance is a critical parameter for heat management.

For detailed technical specifications, including RDS(on) values at various gate-source voltages, switching times, and thermal characteristics, consult the official datasheet provided by Advanced Power Electronics Corp. This MOSFET offers a powerful and efficient solution for a wide range of power management applications.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess