EN
  • EN
  • DE

AP6679GS

Part No AP6679GS
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145927-AP6679GS
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP6679GS CAD Model

Description

The Advanced Power Electronics Corp. AP6679GS is a power MOSFET designed for use in various power switching applications. It offers a balance of low on-resistance and gate charge, making it suitable for high-efficiency DC-DC converters and load switching circuits.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation and power conversion.
  • Load Switching: Employed in applications requiring efficient and fast load switching.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • Synchronous Rectification: Suitable for synchronous rectification in switching power supplies.
  • Adaptors and Chargers: Used in adaptors and chargers for portable devices.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables operation at high switching frequencies.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching: Improves performance in high-frequency switching circuits.
  • Reliable Performance: Avalanche rating ensures robustness and reliability.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details

The AP6679GS is typically available in a surface-mount package, such as a PDFN or similar. Key parameters to consider include drain-source voltage (VDS), drain current (ID), and power dissipation (PD). Consult the Advanced Power Electronics Corp. datasheet for detailed electrical characteristics, thermal performance, and application guidelines when designing circuits utilizing the AP6679GS MOSFET.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess