EN
  • EN
  • DE

AP4563GM

Part No AP4563GM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145861-AP4563GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4563GM CAD Model

Description

The AP4563GM is an N-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. This MOSFET is designed for efficient power switching and is commonly used in various power management applications. Its key features include low on-resistance and fast switching speed, which contribute to its high efficiency and suitability for demanding applications.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control Circuits
  • Load Switching

Features

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, enhancing overall performance.
  • Avalanche Rated: Provides enhanced robustness against transient voltage spikes.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other control circuitry.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed result in minimal power dissipation.
  • Improved Thermal Performance: Reduced power losses lead to lower heat generation and improved reliability.
  • Simplified Design: Logic level gate drive allows for direct control from digital circuits.
  • Enhanced System Reliability: Avalanche rating provides protection against voltage transients.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

The AP4563GM typically features a drain-source voltage (VDS) rating appropriate for a range of power supply voltages. The continuous drain current (ID) rating is sufficient for moderate to high current applications. The on-resistance (RDS(on)) is a critical parameter, specified at a particular gate-source voltage (VGS). The gate threshold voltage (VGS(th)) indicates the voltage required to turn the MOSFET on. It comes in a SOP-8 package. Refer to the manufacturer's datasheet for detailed electrical characteristics and thermal performance data.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess