EN
  • EN
  • DE

AP2426GEY-HF

Part No AP2426GEY-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 2.5V Gate Drive, Lower on-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145561-AP2426GEY-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2426GEY-HF CAD Model

Description

The AP2426GEY-HF is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). The '-HF' suffix indicates that it is a halogen-free component. It is designed for switching and load-switching applications, particularly in portable devices where efficiency and space are crucial.

Applications

  • Load Switching: Managing power distribution in electronic devices.
  • Power Management in Portable Devices: Optimizing battery life in smartphones, tablets, and laptops.
  • Battery Protection Circuits: Preventing over-discharge and over-charge of batteries.
  • DC-DC Converters: Used as a switch in DC-DC voltage conversion circuits.
  • Power Distribution: Managing power rails on motherboards and other circuit boards.

Features

  • P-Channel Enhancement Mode: Allows for easy driving with a low-side N-channel MOSFET driver.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Halogen-Free: Complies with environmental regulations.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits

  • High Efficiency: Minimizes power loss in switching applications.
  • Compact Size: Suitable for portable and space-constrained devices.
  • Easy to Use: Simple to drive with standard logic-level signals.
  • Environmentally Friendly: Complies with environmental regulations.
  • Reliable Performance: Provides stable and consistent operation in demanding applications.

Additional Details

Key specifications for the AP2426GEY-HF include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The thermal resistance of the package is also an important parameter for heat management. The specific package type is likely a standard surface mount package such as a SOP or DFN. It's important to consult the datasheet for the exact values of these parameters and for recommended operating conditions. When selecting a MOSFET, it's crucial to consider the application's voltage, current, and switching frequency requirements. Proper gate drive circuitry is essential for optimal performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess