EN
  • EN
  • DE

AP1332GEU-HF

Part No AP1332GEU-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Simple Gate Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145334-AP1332GEU-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1332GEU-HF CAD Model

Description

The AP1332GEU-HF is a high-efficiency synchronous buck converter from Advanced Power Electronics Corp. (APEC). It is designed for applications requiring high efficiency and compact size. The "-HF" suffix indicates that the part is Halogen-Free, meeting environmental compliance standards.

Applications

  • Point-of-Load (POL) Converters: Used in POL converters for powering microprocessors, FPGAs, and other digital ICs.
  • Portable Devices: Employed in smartphones, tablets, and other portable electronics.
  • Solid-State Drives (SSDs): Suitable for powering SSDs with high efficiency.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Industrial Control Systems: Integrated into industrial control systems for efficient power delivery.

Features

  • Synchronous Rectification: Integrated synchronous rectification improves efficiency.
  • High Efficiency: Achieves high efficiency over a wide load range.
  • Wide Input Voltage Range: Supports a wide input voltage range for flexible power supply design.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific requirements.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses and improves overall efficiency.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Flexible Design: Adjustable output voltage enables customization for different applications.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The AP1332GEU-HF typically operates with an input voltage range of 4.5V to 18V and provides an adjustable output voltage. It features overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown protection (OTP) for enhanced reliability. The switching frequency is typically in the MHz range, allowing for the use of smaller external components. The typical package is a QFN or similar small surface mount package. The datasheet provides detailed specifications and performance characteristics, including efficiency curves, load regulation, and transient response.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess