EN
  • EN
  • DE

PAL16H2CJ

Part No PAL16H2CJ
Manufacturer Advanced Micro Devices
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Voltage - Input 4.75V ~ 5.25V
Speed 35 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888530-PAL16H2CJ
Ultra Librarian 3D Model Ultra Librarian PAL16H2CJ CAD Model

Description

The PAL16H2CJ by Advanced Micro Devices is an embedded programmable logic device (PLD) with a speed of 35 ns.

  • Speed: 35 ns
  • Mounting Type: Through Hole
  • Package: 20-CDIP (0.300", 7.62mm)
  • Voltage Input Range: 4.75V to 5.25V
  • Programmable As: PAL
  • Product Status: Active
  • Standard Package: 1 piece

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess