EN
  • EN
  • DE

FD832EWMW8KHK

Part No FD832EWMW8KHK
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description FX-8320E Desktop Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952599-FD832EWMW8KHK
Series *
Ultra Librarian 3D Model Ultra Librarian FD832EWMW8KHK CAD Model

Description

The FD832EWMW8KHK is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). This processor is designed for embedded systems, offering a balance of performance and power efficiency for a variety of applications. AMD's embedded processors are known for their reliability and long-term availability, making them suitable for industrial, commercial, and other mission-critical applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for real-time control and monitoring.
  • Digital Signage: Powers digital displays and interactive kiosks in retail, transportation, and public venues.
  • Gaming Machines: Integrated into slot machines, arcade games, and other gaming devices requiring robust processing capabilities.
  • Medical Imaging: Used in ultrasound machines, X-ray systems, and other medical imaging devices for image processing and analysis.
  • Networking Equipment: Employed in routers, switches, and network appliances for packet processing and network management.

Features

  • Multi-Core Architecture: Features multiple processing cores to enable parallel processing and improve performance.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display output and accelerated graphics performance.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption and heat dissipation.
  • Embedded-Specific Features: Incorporates features such as extended temperature range support, ECC memory support, and long-term availability.
  • Extensive I/O Interfaces: Provides a wide range of I/O interfaces for connectivity to various peripherals and devices.

Benefits

  • Enhanced Performance: Multi-core architecture delivers responsive and efficient performance for demanding applications.
  • Reduced System Cost: Integrated graphics eliminate the need for a discrete graphics card, reducing overall system cost.
  • Improved Reliability: Embedded-specific features ensure reliable operation in harsh environments.
  • Extended Product Lifespan: Long-term availability guarantees a stable supply chain for embedded systems.
  • Simplified System Design: Extensive I/O interfaces simplify system design and integration.

Additional Details

The AMD FD832EWMW8KHK embedded processor is designed to operate within a wide temperature range, ensuring reliable performance in challenging environmental conditions. It supports various memory types, including DDR3 and DDR4, and offers a range of connectivity options such as USB, SATA, and Ethernet. The processor's integrated graphics capabilities support high-resolution displays, making it suitable for applications requiring detailed visual output. AMD provides comprehensive software and hardware support for its embedded processors, facilitating system development and deployment.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess