Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952385-Duron 900
Series *
Ultra Librarian 3D Model Ultra Librarian Duron 900 CAD Model

Description

The AMD Duron 900 is a central processing unit (CPU) that was part of AMD's Duron family of processors, designed as a budget-friendly alternative to the Athlon series. The '900' in the name indicates a clock speed of 900 MHz. These processors were commonly used in desktop computers, particularly in the value segment, providing a balance of performance and affordability.

Applications:

  • Desktop Computers: Used in budget and entry-level desktop PCs.
  • Embedded Systems: Suitable for low-power embedded applications requiring basic processing capabilities.
  • Point-of-Sale (POS) Systems: Found in older POS systems for handling transactions.
  • Thin Clients: Used in thin client devices for basic computing tasks.
  • Legacy Systems: Utilized in older computer systems requiring replacement parts.

Features:

  • 900 MHz Clock Speed: Operates at a clock frequency of 900 MHz.
  • Socket A: Designed for motherboards with a Socket A interface.
  • 64 KB L1 Cache: Features 64 KB of Level 1 cache for fast data access.
  • 64 KB L2 Cache: Includes 64 KB of Level 2 cache for additional data storage.
  • Enhanced 3DNow! Technology: Supports AMD's 3DNow! instruction set for improved multimedia performance.

Benefits:

  • Affordable Computing: Provides a cost-effective solution for basic computing needs.
  • Sufficient Performance: Offers adequate performance for everyday tasks and applications.
  • Compatibility: Compatible with a wide range of Socket A motherboards.
  • Energy Efficiency: Consumes relatively low power compared to higher-end processors.
  • Reliable Operation: Delivers stable and reliable performance for extended use.

The AMD Duron 900 CPU was designed to compete in the value segment of the processor market, offering a balance between performance and price. It utilized the Socket A interface, making it compatible with a wide range of motherboards available at the time. Its 900 MHz clock speed provided sufficient processing power for common tasks such as word processing, web browsing, and basic multimedia applications. The processor included both L1 and L2 caches to improve data access speeds and overall system responsiveness. While it has been succeeded by newer and more powerful processors, the Duron 900 remains a viable option for legacy systems and basic embedded applications.

Specific technical specifications include a 200 MHz front-side bus (FSB), a 1.6V core voltage, and a thermal design power (TDP) of approximately 30 watts. The Duron 900 supports the Enhanced 3DNow! instruction set, which enhances its performance in multimedia applications. It is manufactured using a 0.18-micron process technology. Although the Duron 900 is an older processor, it can still be used in specific applications where its performance and features are adequate, or for maintaining older systems.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention