Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343012-DSC6111HI1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111HI1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111HI1A-PROGRAMMABLE Oscillator

The DSC6111HI1A-PROGRAMMABLE is a cutting-edge silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This device is a testament to Microchip's commitment to providing high-quality, reliable timing solutions that meet the evolving needs of modern electronic systems.

The DSC6111HI1A-PROGRAMMABLE oscillator is known for its exceptional stability and precision. It offers users the flexibility to program the output frequency according to their specific requirements, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, IoT devices, industrial automation, and telecommunications systems.

Key features of the DSC6111HI1A-PROGRAMMABLE include:

  • Programmable Frequency: Users can tailor the oscillator's frequency to their needs, providing versatility across different projects and applications.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered and portable applications.
  • High Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Size: The oscillator comes in a small package, making it suitable for space-constrained applications without compromising on performance.
  • Low Jitter: With its low phase jitter, the DSC6111HI1A-PROGRAMMABLE is perfect for applications that require high signal integrity.

Moreover, the DSC6111HI1A-PROGRAMMABLE oscillator is designed to be highly durable and resilient, with an extended operating temperature range that ensures functionality in both commercial and industrial settings. Its robustness is complemented by a reduced need for external components, simplifying the design and reducing the overall bill of materials for product development.

Whether you're developing high-performance computing systems, consumer electronics, or advanced communication networks, the DSC6111HI1A-PROGRAMMABLE from Microchip Technology offers a reliable and flexible timing solution that can be easily integrated into your project, ensuring that your products keep pace with the demands of today's fast-moving technological landscape.

You May Also Be Interested in

SiTIME
OSC PROG LVCMOS 2.8V EN/DS SMD
Need more? Email Us
ECAD model for SIT1602AIF2-28E
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $6.5194
ECAD model for DSC8122CI2T
Microchip Technology
OSC MEMS BLANK 7.0X5.0 CMOS
Lowest to $3.8111
ECAD model for DSC8002AI1
Epson Electronics America Inc-Semiconductor Div
OSC PROG CMOS 3.3V STBY 50PPM
Need more? Email Us
ECAD model for SG-8002CE-SCB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI5
Microchip Technology
OSC MEMS BLANK 2.5X2.0 CMOS
Need more? Email Us
ECAD model for DSC8121DI2
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101BI5
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $3.6557
ECAD model for SG-8002CE-STB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention