Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1163413-CS5530A
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5530A CAD Model

Description

The AMD CS5530A is a system controller hub designed for embedded systems and applications. This chip integrates several key functions, including PCI interface, IDE controller, serial and parallel ports, and memory controller, into a single chip. It was commonly used in older embedded systems to provide a comprehensive set of I/O interfaces and control functions.

Applications

  • Embedded Systems: Used in embedded systems requiring a range of I/O interfaces and control functions.
  • Industrial Control Systems: Employed in industrial control applications where robust and reliable I/O is needed.
  • Single Board Computers: Integrated into single board computers to provide a complete set of system control features.
  • Legacy Systems: Found in older computer systems and embedded devices as a primary system controller.

Features

  • PCI Interface: Provides a PCI bus interface for connecting expansion cards and peripherals.
  • IDE Controller: Integrates an IDE controller for connecting hard drives and optical drives.
  • Serial and Parallel Ports: Includes serial and parallel ports for connecting legacy devices and peripherals.
  • Memory Controller: Incorporates a memory controller for managing system memory.

Benefits

  • Integrated Solution: Combines multiple functions into a single chip, reducing component count and board space.
  • Simplified System Design: Simplifies the design process by providing a complete set of system control features.
  • Cost-Effective: Reduces the overall system cost by integrating multiple functions into a single chip.
  • Legacy Support: Provides support for legacy devices and peripherals through serial and parallel ports.

Additional Details

The CS5530A typically comes in a BGA (Ball Grid Array) package. The datasheet provides detailed information on the device's pinout, electrical characteristics, and programming interfaces. Understanding these details is crucial for proper implementation in embedded systems. The device supports various operating systems and requires appropriate drivers for proper functionality.

Due to its age, sourcing the CS5530A might be challenging. Potential substitutes may exist, but careful consideration of their specifications is required to ensure compatibility. Additionally, software and driver support for newer operating systems may be limited.

Proper thermal management is important for BGA packages like the CS5530A. Adequate heat sinking and cooling are necessary to ensure reliable operation and prevent overheating.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0187
ECAD model for DTC143ZKA
Central Semiconductor Corp
PNP SILICON TRANSISTOR
Lowest to $0.2074
ECAD model for CZT4033
Jiangsu Changjiang Electronics Technology Co., Ltd
SWITCHING DIODE
Lowest to $0.0187
ECAD model for DK400LED02
Vishay
Zener Diodes with Surge Current Specification
Need more? Email Us
ECAD model for BZD27C68P-GS18
Protek Devices
ultra LOW CAPACITA NCE TVS ARRAY
Lowest to $0.9818
ECAD model for DL0521P
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Jiangsu Changjiang Electronics Technology Co., Ltd
Schottky Barrier Diode
Need more? Email Us
ECAD model for DSS40LED02
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention