EN
  • EN
  • DE

DL0521P

Part No DL0521P
Manufacturer Protek Devices
Catalog END - OF - LIFE
Description ultra LOW CAPACITA NCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1167707-DL0521P
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL0521P CAD Model

Description

The DL0521P is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. This device is part of their series of protection solutions and is specifically tailored to protect I/O ports and data lines in various electronic devices.

Applications:

  • USB Ports: ESD protection for USB interfaces in computers, peripherals, and mobile devices.
  • HDMI Ports: Protecting HDMI interfaces from ESD strikes.
  • Ethernet Ports: Safeguarding Ethernet interfaces in network devices.
  • Data Lines: General purpose ESD protection for data lines.
  • Microcontroller I/O: Protecting microcontroller I/O pins from voltage transients.

Features:

  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Quickly responds to transient events.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Small Package Size: Allows for easy integration into compact electronic devices.
  • Pb-Free: Lead-free construction for environmental compliance.

Benefits:

  • Enhanced ESD Protection: Effectively protects sensitive components from ESD damage.
  • Improved System Reliability: Reduces the risk of system failures due to transient voltage events.
  • Minimized Downtime: Prevents equipment downtime and repair costs associated with ESD damage.
  • Increased Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.
  • Signal Integrity: Low capacitance ensures minimal impact on high-speed data transmission.

Additional Details:

The DL0521P has a typical breakdown voltage suitable for protecting 5V circuits, and its low capacitance is ideal for preserving signal integrity in high-speed applications. The device is available in a compact surface-mount package for easy integration onto circuit boards. This TVS diode array provides an effective and reliable solution for protecting sensitive electronic components from the damaging effects of electrostatic discharge.

This part is listed as END-OF-LIFE by the manufacturer. Consider availability when designing this part into new products.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess