EN
  • EN
  • DE

AM9590-15JC

Part No AM9590-15JC
Manufacturer Advanced Micro Devices
Catalog Interface - Controllers
Description FIXED DISK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Temperature Range - Operating 0°C ~ 70°C
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.21x24.21)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 817042-AM9590-15JC
Ultra Librarian 3D Model Ultra Librarian AM9590-15JC CAD Model

Description

The AM9590-15JC is an interface controller integrated circuit.

  • Designed for: various applications that require interface control functions
  • Package: 68-LCC with J-Lead
  • Packaging: bulk
  • Operating Temperature: 0°C to 70°C
  • Manufacturer: Advanced Micro Devices
  • Product Status: active

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess