EN
  • EN
  • DE

AM9513DM

Part No AM9513DM
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description System Timing Controller Advanced MOS/LSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1144237-AM9513DM
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9513DM CAD Model

Description

The AM9513DM, manufactured by Advanced Micro Devices (AMD), is a System Timing Controller (STC). This programmable device is designed to provide versatile timing and counting functions for a wide range of microprocessor-based systems.

Applications

  • Frequency Synthesis: Generating precise frequencies for various system components.
  • Event Counting: Counting external events for monitoring and control applications.
  • Time-of-Day Clock: Implementing real-time clock functionality in embedded systems.
  • Frequency Metering: Measuring the frequency of external signals.
  • Interrupt Generation: Providing accurate timing for interrupt-driven systems.

Features

  • Five Independent 16-bit Counters: Provides multiple channels for simultaneous timing and counting operations.
  • Programmable Operating Modes: Offers a variety of operating modes including event counting, frequency division, and time interval measurement.
  • Flexible Clock Input: Accepts a wide range of clock frequencies.
  • Interrupt Output: Generates interrupts based on counter events.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Versatile Timing Solution: Provides a flexible and programmable solution for various timing needs.
  • Reduced System Complexity: Integrates multiple timing functions into a single device.
  • Improved System Performance: Enables precise and accurate timing control.
  • Simplified System Design: Reduces the need for external timing components.

Additional Details

The AM9513DM System Timing Controller features five independent 16-bit counters, each of which can be programmed to operate in different modes. These modes include event counting, frequency division, and time interval measurement. The device also supports interrupt generation, allowing it to signal the microprocessor when specific timing events occur.

The AM9513DM is commonly used in applications such as frequency synthesis, event counting, and time-of-day clock implementation. Its programmable nature and versatile features make it a valuable component in microprocessor-based systems requiring precise and reliable timing control. The device is typically packaged in a DIP (Dual In-line Package), facilitating easy integration into existing circuits.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess