EN
  • EN
  • DE

AM29LV200BT-70EI

Part No AM29LV200BT-70EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143951-AM29LV200BT-70EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV200BT-70EI CAD Model

Description

The AM29LV200BT-70EI is a 2 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 262,144 bytes. The primary use for this Flash memory is for applications requiring non-volatile storage with in-system programmability. The '70' in the part number signifies an access time of 70 ns.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (digital cameras, MP3 players)
  • Automotive electronics

Features

  • Single power supply operation: 3.0 V
  • High performance: 70 ns access time
  • Sector Erase Architecture: Allows for individual sector erasure without affecting other data.
  • Erase Suspend/Resume: Allows the system to interrupt and resume the erase operation.
  • Program Suspend/Resume: Allows the system to interrupt and resume the programming operation.
  • Common Flash Interface (CFI): Provides a standardized method for identifying device parameters.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Automatic sleep mode: Further reduces power consumption when the device is idle.
  • Write protection: Hardware and software write protection features prevent accidental data corruption.
  • Reliable operation: Designed for high endurance and data retention.

Benefits

  • Simplified system design: Single voltage operation reduces the need for complex power management circuitry.
  • Fast access times: Enables quick data retrieval, improving system performance.
  • Flexible memory management: Sector erase architecture allows for efficient use of memory space.
  • Increased system reliability: Write protection features safeguard against data loss.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Easy integration: Common Flash Interface simplifies integration into existing systems.

Additional Details

The AM29LV200BT-70EI is typically available in surface-mount packages like TSOP. It operates over an industrial temperature range, making it suitable for harsh environments. The device supports both byte and word programming. The architecture allows for fast and efficient reprogramming, vital for applications needing regular firmware updates or data logging.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess