EN
  • EN
  • DE

AM29LV010B-90JF

Part No AM29LV010B-90JF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143895-AM29LV010B-90JF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-90JF CAD Model

Description

The AM29LV010B-90JF is a 1 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). This device is organized as 128 Kbytes of 8 bits each. It offers a single power supply erase and programming operation. This makes the AM29LV010B-90JF ideal for systems that require in-system reprogramming capability while operating on a single power source.

Applications

  • Embedded systems requiring non-volatile storage
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Consumer electronics

Features

  • Single power supply operation: 3.0 V only
  • Sector Erase Architecture: Supports full chip erase, as well as individual sector erase.
  • High performance: Access times down to 90 ns
  • Low power consumption: Read current as low as 15 mA
  • Erase Suspend/Resume: Supports suspending an erase operation to read data from another sector
  • Program Suspend/Resume: Supports suspending a program operation to read data from another sector
  • Unlock Bypass Program: Reduces programming time
  • Sector Protection: Hardware sector protection prevents accidental erasure or programming of critical code
  • Ready/Busy Output: Indicates the status of erase and program operations
  • Automatic Erase Timing: Internal algorithms automatically control erase and program operations
  • TTL Compatible Inputs/Outputs
  • JEDEC Standard: Pinout and command set compatible with other Flash memory devices

Benefits

  • Simplified system design due to single power supply requirement
  • Flexibility in managing memory with sector erase architecture
  • Fast access times ensure quick data retrieval
  • Low power consumption extends battery life in portable applications
  • Ability to suspend and resume erase/program operations enhances system responsiveness
  • Data protection prevents accidental data loss
  • Easy integration due to JEDEC standard compatibility

Additional Details

The AM29LV010B-90JF is available in a 32-pin JEDEC standard package. It is designed for mass storage applications where high density, low power, and fast access times are critical. The device uses an embedded algorithm to automatically manage erase and program operations, simplifying system software requirements. The device also includes sector protection features to prevent accidental data corruption. The 90 in the part number represents the access time in nanoseconds.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8586 $54.8688
18+ $5.6276 $101.2968
28+ $5.4518 $152.6504
38+ $5.2759 $200.4842
50+ $5.1000 $255.0000
66+ $4.5724 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess