EN
  • EN
  • DE

AM29LV010B-55JD

Part No AM29LV010B-55JD
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143881-AM29LV010B-55JD
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-55JD CAD Model

Description

The AM29LV010B-55JD is a 1 Mbit (128 K x 8-bit) CMOS 3.0 Volt-only, Full-Chip Erase Flash memory manufactured by Advanced Micro Devices (AMD). It is designed for applications requiring non-volatile storage of data and code. It is designed for high-performance, low-power applications.

Applications

  • Embedded Systems for storing program code and data.
  • Handheld devices requiring non-volatile storage.
  • Industrial control systems.
  • Networking equipment.
  • Consumer electronics.

Features

  • High Density: 1 Mbit (128 K x 8-bit) storage capacity.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Full-Chip Erase: Allows quick erasure of entire memory contents.
  • Fast Access Time: 55 ns access time.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Reduces software overhead.
  • Sector Protection: Protects sectors from accidental erasure.
  • Endurance: 100,000 write/erase cycles.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Ensures data integrity even during power loss.
  • Fast System Performance: Quick data retrieval enhances system responsiveness.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Integration: 3.0 Volt operation simplifies design.

Additional Details

The AM29LV010B-55JD operates over a temperature range of -40°C to +85°C. It is available in a 32-pin DIP or PLCC package. It supports various programming and erase operations, including full-chip erase and sector protection. The device's low voltage operation makes it ideal for battery-powered applications. Its fast access time ensures quick data retrieval, making it suitable for high-performance systems.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess