EN
  • EN
  • DE

SN74AHC174NSRG4

Part No SN74AHC174NSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SO / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180 MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 1.7 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74AHC174
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258656-SN74AHC174NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC174NSRG4 CAD Model

Description

The SN74AHC174NSRG4 is a high-performance, hex D-type flip-flop with clear, designed and manufactured by the renowned electronics company Texas Instruments (TI). This integrated circuit (IC) is part of TI's advanced high-speed CMOS (AHC) family and is specifically engineered to address the needs of high-speed and low-power applications.

Key Features

  • Logic Type: D-Type Flip-Flop - A flip-flop is a fundamental building block of digital electronics systems used for storing binary data. This device has six D-type flip-flops with a common clear input.
  • Number of Circuits: 6 - The IC contains six individual flip-flops which can be used independently, providing flexibility in application design.
  • Output Current: ±8mA - The SN74AHC174NSRG4 can source or sink up to 8mA of current, making it suitable for driving LEDs or other low-power devices.
  • Supply Voltage Range: 2V to 5.5V - This wide range allows the IC to be used in various applications, from battery-powered devices to industrial systems.
  • Operating Temperature: -40°C to 85°C - The device is designed to operate under a broad temperature range, ensuring reliability in harsh environments.
  • Package / Case: 16-SO - The small outline package makes it suitable for space-constrained applications.

Applications

The SN74AHC174NSRG4 is versatile and can be used in a wide array of applications, including:

  • Memory storage devices
  • Registers and counters
  • Data synchronization
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC174NSRG4 is no exception, with its design and production processes following strict industry standards to ensure maximum reliability and performance over its lifespan. Customers can trust TI's reputation for producing robust and durable electronic components.

Environmental Considerations

The SN74AHC174NSRG4 is RoHS compliant, meaning it adheres to environmental standards by avoiding the use of certain hazardous substances in its manufacturing. This commitment to environmental responsibility makes it a suitable choice for eco-friendly designs and applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess