EN
  • EN
  • DE

AM29LV008BT-90EI

Part No AM29LV008BT-90EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143879-AM29LV008BT-90EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV008BT-90EI CAD Model

Description

The AM29LV008BT-90EI is an 8 Mbit, 3.0 Volt-only Flash memory device. Organized as 1,048,576 bytes, this AMD memory chip offers a 90ns access time, making it suitable for applications where low-power consumption and fast access speeds are crucial.

Applications:

  • Embedded systems requiring non-volatile, low-power memory.
  • Portable devices like PDAs and digital cameras.
  • Wireless communication devices.
  • Networking equipment.
  • Automotive electronics.

Features:

  • 8 Mbit (1 MB) Memory: Provides substantial storage capacity.
  • 3.0 Volt-Only Operation: Reduces power consumption and simplifies system design.
  • Sector Erase Architecture: Enables efficient and flexible memory management.
  • Erase Suspend/Resume: Allows interruption of erase operations for read or program functions.
  • Program Suspend/Resume: Enables interruption of program operations for read functions.
  • Unlock Bypass Program Command: Reduces programming time.
  • Top Boot Sector Configuration: Facilitates booting directly from the flash memory.
  • 90 ns Access Time: Offers fast read performance.
  • Automatic Sleep Mode: Minimizes power consumption during idle periods.
  • Common Flash Interface (CFI): Provides standardized device information.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Fast Access Time: Enables quick program execution and data retrieval.
  • Reliable Data Storage: Guarantees data retention without power.
  • Flexible Memory Updates: Sector erase architecture allows for efficient memory updates.
  • Simplified System Design: 3.0V operation simplifies power supply requirements.

Technical Specifications:

The AM29LV008BT-90EI operates at 3.0V and has an access time of 90ns. Available package types include PLCC and TSOP. It features sector protection to prevent accidental modification of critical data. The typical operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess