EN
  • EN
  • DE

AM29LV001BT-70EC

Part No AM29LV001BT-70EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143864-AM29LV001BT-70EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV001BT-70EC CAD Model

Description

The AM29LV001BT-70EC is a 1 Mbit (128 K x 8-bit) CMOS 3.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). It's designed for applications needing non-volatile storage of data and code, offering a combination of high density, low power consumption, and fast access times. The 3.0 volt operation makes it ideal for battery-powered and low-voltage systems.

Applications

  • Low-power embedded systems requiring persistent storage.
  • Battery-powered devices where energy efficiency is critical.
  • Portable electronic devices such as handheld computers and personal digital assistants (PDAs).
  • Wireless communication devices.
  • Small form factor storage for industrial control systems.

Features

  • High Density: 1 Mbit (128 K x 8-bit) storage capacity.
  • 3.0 Volt-only Operation: Optimized for low-voltage systems, reducing power consumption.
  • Sector Erase Architecture: Efficient memory management through independently erasable sectors.
  • Fast Access Time: 70 ns access time for quick data retrieval.
  • CMOS Technology: Ensures low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Simplifies software control and reduces development overhead.
  • Sector Protection: Prevents accidental erasure or programming of critical data sectors.
  • Low Power Consumption: Extends battery life in portable applications.
  • Endurance: Guaranteed for 100,000 write/erase cycles per sector.
  • Data Retention: Provides 20 years of data retention for long-term storage.

Benefits

  • Extended Battery Life: Low voltage operation maximizes battery efficiency in portable devices.
  • Reliable Data Storage: Non-volatile storage ensures data integrity, even during power loss.
  • Efficient Memory Management: Sector erase architecture allows for flexible memory allocation and reduced programming time.
  • Fast System Performance: Quick data retrieval enhances system responsiveness.
  • Simplified Integration: 3.0 Volt operation eases integration into low-voltage systems.

Additional Details

The AM29LV001BT-70EC typically comes in a 32-pin TSOP (Thin Small Outline Package). It is designed to operate over a temperature range of -40°C to +85°C. The device supports a variety of operations, including sector erase, chip erase, and program suspend/resume. It is well-suited for applications that require low power consumption and reliable non-volatile memory.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess