EN
  • EN
  • DE

AD7764BRUZ

Part No AD7764BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit 312 kSPS 109dB ADC With On-Chip Buffers Serial Interface | IC ADC 24BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 312k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.5V, 5V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD7764
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137652-AD7764BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7764BRUZ CAD Model

Description

Product Overview: AD7764BRUZ

The AD7764BRUZ is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision signal conversion for a wide range of applications. This integrated circuit offers a perfect blend of accuracy and speed, making it suitable for industrial instrumentation, medical devices, and sophisticated audio equipment.

Key Features

  • Resolution: The AD7764BRUZ boasts a 24-bit resolution, allowing for highly accurate and detailed signal representation.
  • Data Rate: It features a maximum data rate of 312.5 kSPS (kilo samples per second), providing a good balance between high-speed performance and low noise.
  • Input Voltage Range: The ADC supports a wide input voltage range, making it versatile for various signal types.
  • Interface: The device includes a serial interface for easy data transfer, which is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Power Consumption: With its low power consumption, the AD7764BRUZ is ideal for power-sensitive applications.
  • Package: The ADC comes in a compact TSSOP package, designated by the "RUZ" in its product name, which is suitable for space-constrained applications.

Applications

The AD7764BRUZ is engineered to meet the stringent requirements of various high-precision applications, including:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Seismic Data Acquisition
  • High-end Audio Systems
  • Test and Measurement Instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7764BRUZ is no exception. This product is built to deliver consistent performance over its operational life, ensuring that it meets the needs of the most demanding applications.

Ordering Information

The product is available for order under the model number AD7764BRUZ. For detailed specifications, sample requests, or to place an order, customers should contact an authorized Analog Devices distributor or visit the company's website.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6320 $63.2640
4+ $25.9544 $103.8176
6+ $25.1434 $150.8604
9+ $24.3323 $218.9907
11+ $23.5212 $258.7332
15+ $21.0880 $316.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess