EN
  • EN
  • DE

AM29F800BT-90EI

Part No AM29F800BT-90EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143858-AM29F800BT-90EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800BT-90EI CAD Model

Description

The AM29F800BT-90EI is an 8 Mbit, 5.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). Organized as 1 Mbyte, this device combines high performance, low power consumption, and robust data retention, making it a suitable solution for diverse embedded systems applications. The 'BT' in the part number typically indicates a top boot configuration.

Applications

  • Embedded systems requiring non-volatile memory storage
  • Microcontroller and microprocessor program storage
  • Data logging and storage applications
  • Industrial control systems
  • Networking equipment

Features

  • High Performance: Provides fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Minimizes overall system power requirements, extending battery life in portable applications.
  • Single Voltage Operation: Operates at 5.0 Volts, simplifying system design.
  • Sector Erase Architecture: Enables efficient memory management by allowing selective data updates.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Erase Suspend/Resume: Allows for interrupting the erase operation for read or program operations.
  • Hardware Reset Pin: Offers a reliable method for resetting the device.
  • Top Boot Configuration: Device is designed to boot from the top of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to system responsiveness.
  • Extended Battery Life: Low power consumption is essential for portable devices.
  • Simplified System Design: Single voltage operation simplifies power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Provides robust data retention, ensuring data integrity over long periods.

Additional Details

The AM29F800BT-90EI features a byte-wide interface and is available in different packages. The 90 in the part number indicates an access time of 90ns. This device is manufactured using advanced Flash memory technology, offering high reliability and endurance. It is well-suited for embedded systems applications requiring reliable non-volatile memory storage, especially those needing a top boot configuration.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess