EN
  • EN
  • DE

AM29F800BB-70SF

Part No AM29F800BB-70SF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 70ns 44-Pin SO / 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143846-AM29F800BB-70SF
Manufacturer Homepage www.amd.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Am29F800B
Introduction Date August 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29F800BB-70SF CAD Model

Description

The AM29F800BB-70SF is an 8 Mbit (1 M x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory produced by Advanced Micro Devices (AMD). It provides non-volatile storage for data and code, combining high density, low power consumption, and fast access times for diverse applications.

Applications

  • Embedded systems for storing boot code, application code, and data logging.
  • Networking equipment such as routers and switches for storing firmware and configuration files.
  • Industrial control systems for program data, calibration parameters, and operating system images.
  • Consumer electronics like digital cameras, MP3 players, and set-top boxes for firmware and user data.
  • Telecommunications equipment for operating system and application code.

Features

  • High Density: 8 Mbit (1 M x 8-bit) storage capacity.
  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Memory is divided into independently erasable sectors for flexible memory management.
  • Fast Access Time: 70 ns access time ensures quick data retrieval.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Simplifies software control.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Endurance: Withstands 100,000 write/erase cycles per sector.
  • Data Retention: Provides 20 years of data retention.

Benefits

  • Reliable Data Storage: Non-volatile storage protects data and code, preserving data integrity even during power loss.
  • Efficient Memory Management: Sector erase architecture optimizes memory utilization.
  • Fast System Performance: 70 ns access time enhances system responsiveness.
  • Simplified System Design: 5.0 Volt-only operation eases system integration.
  • Low Power Consumption: CMOS technology makes it suitable for battery-powered applications.

Additional Details

The AM29F800BB-70SF is typically available in a 48-pin TSOP (Thin Small Outline Package). It operates from -40°C to +85°C. It supports sector erase, chip erase, and program suspend/resume, enabling flexible memory management. Automated programming and erase algorithms simplify software control.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess