EN
  • EN
  • DE

AM29F800BB-70EC

Part No AM29F800BB-70EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143840-AM29F800BB-70EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F800BB-70EC CAD Model

Description

The AM29F800BB-70EC is an 8 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 1,048,576 bytes. This device offers a combination of high performance, low power consumption, and robust data retention. The AM29F800BB-70EC boasts a fast access time, contributing to efficient system operation. It's designed for in-system programmability, allowing for convenient firmware updates and data storage modifications without removing the device from its circuit.

Applications

  • Embedded systems requiring non-volatile memory.
  • Microcontroller-based applications for program storage.
  • Data logging and storage in industrial equipment.
  • Networking devices for configuration data storage.
  • Consumer electronics, such as portable devices and gaming consoles.

Features

  • 5.0 Volt-only operation for simplified power supply design.
  • 8 Mbit (1,048,576 x 8) organization.
  • Sector Erase Architecture: Offers flexible sector erase capability.
  • Fast access time (70 ns) for quick data retrieval.
  • In-system programmability allows reprogramming without removing the chip.
  • Low power consumption for energy-efficient operation.
  • Erase Suspend/Resume allows reading data from a sector during erase operations.
  • Automated Write algorithm.

Benefits

  • Improved system performance due to fast access times.
  • Simplified system design with single voltage operation.
  • Reduced power consumption for extended battery life in portable applications.
  • Increased system flexibility through in-system programmability.
  • Enhanced data security with robust data retention capabilities.
  • Lower manufacturing costs due to simplified programming procedures.

Additional Details

The AM29F800BB-70EC operates within a temperature range that suits industrial and commercial applications. It utilizes advanced flash memory technology, ensuring reliable data storage and retrieval. The device is available in various package options to accommodate different board layouts and system requirements. This Flash memory provides a cost-effective and reliable solution for applications requiring non-volatile storage.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Panasonic
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
RF Micro Devices
Lowest to $2.8390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess