EN
  • EN
  • DE

AM29F200BB-70ED

Part No AM29F200BB-70ED
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143783-AM29F200BB-70ED
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-70ED CAD Model

Description

The AM29F200BB-70ED is a 2 Mbit, 5.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). This device is organized as 262,144 bytes and offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a variety of embedded systems applications. The 'BB' designation typically indicates a bottom boot configuration.

Applications

  • Embedded systems requiring non-volatile memory storage
  • Microcontroller and microprocessor program storage
  • Data logging and storage applications
  • Industrial control systems
  • Networking equipment

Features

  • High Performance: Provides fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Minimizes overall system power requirements, extending battery life in portable applications.
  • Single Voltage Operation: Operates at 5.0 Volts, simplifying system design.
  • Sector Erase Architecture: Enables efficient memory management by allowing selective data updates.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Erase Suspend/Resume: Allows interrupting the erase operation for read or program operations.
  • Hardware Reset Pin: Offers a reliable method for resetting the device.
  • Bottom Boot Configuration: The device is designed to boot from the bottom of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to system responsiveness.
  • Extended Battery Life: Low power consumption is essential for portable devices.
  • Simplified System Design: Single voltage operation simplifies power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Provides robust data retention, ensuring data integrity over long periods.

Additional Details

The AM29F200BB-70ED features a byte-wide interface and is available in different packages. The 70 in the part number indicates an access time of 70ns. The device is manufactured using advanced Flash memory technology, offering high reliability and endurance. This makes it well-suited for embedded systems applications requiring reliable non-volatile memory storage, especially those needing a bottom boot configuration.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess