The AM29F016D-90E4F is a 16-Megabit (2M x 8-Bit) CMOS 5.0 Volt-only, Sectored Flash Memory device manufactured by Advanced Micro Devices (AMD). It is designed for in-system reprogrammability and is optimized for applications requiring non-volatile storage and high endurance.
Applications
- Embedded systems for storing firmware and application code
- Networking equipment such as routers and switches
- Industrial control systems
- Telecommunications equipment
- Data logging and storage in portable devices
Features
- 16-Megabit (2M x 8-Bit) Flash Memory
- 5.0 Volt-only Read and Write Operations
- Sector Erase Architecture
- Fast Read Access Time
- Low Power Consumption
- CMOS Technology
Benefits
- In-system programmability allows for easy firmware updates and modifications.
- Non-volatile storage ensures data retention even when power is off.
- Fast access times enable quick boot-up and execution of code.
- Low power consumption extends battery life in portable applications.
- Sector erase architecture allows for efficient data management.
Additional Details
The AM29F016D-90E4F operates with a single 5.0V power supply, simplifying system design. The '90' in the part number often refers to the access time (90ns). It features sector erase capabilities, allowing specific blocks of memory to be erased without affecting other data, crucial for applications where selective data updating is required. This device also supports standard JEDEC commands for read, write, and erase operations, ensuring compatibility with a wide range of microcontroller and microprocessor systems. It's particularly suited for applications requiring both non-volatility and the ability to quickly update stored data.
Given its classification as "Hard To Find", it may be a legacy part or one with limited availability. When integrating it into new designs, long-term availability should be carefully considered.