EN
  • EN
  • DE

AM27C256-45DIB

Part No AM27C256-45DIB
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 256 Kilobit (32 K x 8-Bit) CMOS EPRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143542-AM27C256-45DIB
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C256-45DIB CAD Model

Description

The AM27C256-45DIB is a 256K-bit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). This is a non-volatile memory device that can be programmed electrically and erased using ultraviolet (UV) light. The '45' in the part number signifies a fast access time of 45 nanoseconds, making it suitable for applications requiring quick data retrieval. 'DIB' usually denotes a specific package type.

Applications:

  • Embedded Systems: Used to store firmware, boot code, and application code in embedded systems.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control programs and parameters.
  • Microcontroller Applications: Provides non-volatile memory for program storage in microcontroller-based systems.
  • Telecommunications Equipment: Used in telecommunications devices for storing configuration data and software.

Features:

  • 256K-bit Capacity: Offers 32K x 8-bit storage capacity.
  • CMOS Technology: Ensures low power consumption, making it suitable for battery-powered devices.
  • Fast Access Time: 45ns access time enables rapid data retrieval.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed multiple times.
  • Single 5V Power Supply: Operates with a single 5V power supply for easy integration.
  • Three-State Output: Allows for easy memory expansion and interfacing with other devices.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • Reprogrammable: Provides flexibility to update firmware and software as needed.
  • Fast Data Access: Ensures high-speed performance in embedded applications.
  • Low Power Consumption: Extends battery life in portable systems.
  • Easy Integration: Simple to interface with microprocessors and other digital circuits.

Additional Details:

The AM27C256-45DIB is typically packaged in a DIP (Dual In-line Package). Programming requires a specific programming voltage, and erasing is performed using a UV EPROM eraser. The detailed specifications, including operating temperature range, pinout, and electrical characteristics, can be found in the AMD AM27C256-45DIB datasheet.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess