EN
  • EN
  • DE

AM27C256-200PC

Part No AM27C256-200PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 256 Kilobit (32 K x 8-Bit) CMOS EPRO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143541-AM27C256-200PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C256-200PC CAD Model

Description

The AM27C256-200PC is a 256K (32K x 8) UV Erasable PROM (EPROM) manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically programmed and erased by exposure to ultraviolet (UV) light. It is commonly used in embedded systems and other applications requiring reprogrammable memory.

Applications

  • Embedded Systems: Used for storing firmware and program code in embedded systems.
  • Microcontroller Programming: Employed for programming microcontrollers and microprocessors.
  • Industrial Control Systems: Found in industrial control equipment for storing configuration data and control algorithms.
  • BIOS Storage: Used in older computer systems for storing the BIOS (Basic Input/Output System).
  • Development and Prototyping: Utilized in development boards and prototyping environments.

Features

  • 256K Memory Capacity: Provides a storage capacity of 256 kilobits (32 kilobytes).
  • UV Erasable: Can be erased by exposure to ultraviolet (UV) light.
  • Fast Access Time: Features a fast access time of 200 nanoseconds (ns).
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible: TTL (Transistor-Transistor Logic) compatible inputs and outputs.
  • DIP Package: Available in a DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits

  • Reprogrammable Memory: UV erasable feature allows for reprogramming and updating the memory contents.
  • Fast Access Time: Fast access time ensures quick data retrieval and efficient system performance.
  • Easy to Use: Simple programming and erasing procedures make it easy to use in various applications.
  • Wide Availability: Commonly available and widely used in legacy systems.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The AM27C256-200PC requires a UV eraser for erasing the memory contents. The erasing process typically takes several minutes to complete. The programming process involves applying specific voltages to the address and data pins. Proper handling and electrostatic discharge (ESD) protection are essential to avoid damage to the device. The datasheet provides detailed information on the device's electrical characteristics, programming specifications, and erasing procedures. This EPROM is a mature product and may not be recommended for new designs, but it is still used in legacy systems and for replacement purposes.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2092 $73.2092
2+ $60.0692 $120.1384
3+ $58.1921 $174.5763
5+ $56.3148 $281.5740
6+ $54.4377 $326.6262
8+ $48.8061 $390.4488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess