EN
  • EN
  • DE

AM27C128-150PC

Part No AM27C128-150PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143529-AM27C128-150PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C128-150PC CAD Model

Description

The AM27C128-150PC is a 128K (16K x 8) electrically programmable read-only memory (EPROM) manufactured by Advanced Micro Devices (AMD). This EPROM is designed for use in a wide range of embedded systems and other applications where non-volatile data storage is required.

Applications:

  • Embedded systems: Microcontroller-based systems, industrial control equipment, and consumer electronics.
  • Firmware storage: Storing boot code, operating system kernels, and application software.
  • Program storage: Storing executable code for microprocessors and microcontrollers.
  • Data logging: Storing sensor data, configuration parameters, and other non-volatile information.
  • Instrumentation: Storing calibration data and measurement parameters.

Features:

  • 128K (16K x 8) memory organization: Provides 131,072 bits of storage capacity.
  • Fast access time: 150ns access time ensures rapid data retrieval.
  • Single 5V power supply: Simplifies system design and reduces power consumption.
  • TTL compatible inputs and outputs: Enables easy interfacing with standard logic circuits.
  • Programmable: Can be erased and reprogrammed multiple times.
  • Three-state output: Allows for bus sharing in multi-device systems.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • High reliability: Designed for long-term data storage and retrieval.
  • Easy to use: Simple programming and interfacing requirements.
  • Cost-effective: Provides a cost-efficient solution for non-volatile memory needs.
  • Wide operating temperature range: Suitable for use in various environments.

The 'PC' designation typically refers to the package type, which is likely a plastic DIP (Dual In-line Package), making it easy to use in breadboards and prototyping boards. The 150 in the part number indicates the access time of 150 nanoseconds, a crucial parameter for determining the speed at which the memory can be accessed. The AM27C128 offers a reliable and cost-effective solution for storing firmware, program code, and configuration data in numerous electronic devices. Its compatibility with standard TTL logic makes it straightforward to integrate into existing systems. AMD's EPROMs were widely used in the 1980s and 1990s, and while newer technologies have emerged, they remain relevant for legacy systems and hobbyist projects.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess