Products specifications Report Issue?

Mfr 3M
Series D3000
Packaging Bulk
Part Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Insulation Height 0.340" (8.64mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 39.4µin (1.00µm)
Base Product Number D3869
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1479058-D3869-5302AR
Ultra Librarian 3D Model Ultra Librarian D3869-5302AR CAD Model

You May Also Be Interested in

TE Connectivity
2.8MM RECP,SEAL,14AWG,REV REEL / Socket Contact Tin 14 AWG Crimp Power
Need more? Email Us
ECAD model for 1-1326032-1
Amphenol
CONN HEADER SMD 10POS 2.54MM
Lowest to €0.7202
ECAD model for 95278-801A10LF
Hirose Electric Co Ltd
CONN RCPT HSG 7POS 2.00MM / 7 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to €0.0825
ECAD model for DF3-7S-2C
JST Sales America Inc.
CONN SOCKET 4POS IDC 26AWG TIN
Need more? Email Us
ECAD model for 04KR-D6S-P
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to €2.1465
ECAD model for 1-1827875-0
TE Connectivity
CONN PLUG HSG 2POS 3.00MM / 2 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Lowest to €0.3736
ECAD model for 1445049-2
Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Lowest to €0.4168
ECAD model for DF62W-2S-2.2C
Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2.5MM / Connector Header Through Hole 4 position 0.098" (2.50mm)
Lowest to €0.1230
ECAD model for DF1BZ-4P-2.5DSA
TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to €0.1509
ECAD model for 1612121-4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention