EN
  • EN
  • DE

ALD1107PBL

Part No ALD1107PBL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 4P-CH 10.6V 14PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 4 P-Channel, Matched Pair
Drain to Source Voltage (Vdss) 10.6V
Rds On (Max) @ Id, Vgs 1800Ohm @ 5V
Vgs(th) (Max) @ Id 1.2V @ 1µA
Input Capacitance (Ciss) (Max) @ Vds 3pF @ 5V
Power - Max 500mW
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494982-ALD1107PBL
Ultra Librarian 3D Model Ultra Librarian ALD1107PBL CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 6.3A 8SO
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 100V SOT523
Need more? Email Us
Central Semiconductor Corp
MOSFET 2P-CH 30V 4.2A TLM832DS
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4P-CH 10.6V 14PDIP
Need more? Email Us
Cree/Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us
Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16PDIP
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess