EN
  • EN
  • DE
  • IT

PHN203,518

Part No PHN203,518
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 2N-CH 30V 6.3A 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6.3A (Ta)
Rds On (Max) @ Id, Vgs 30mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 14.6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 560pF @ 20V
Power - Max 2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510384-PHN203,518
Ultra Librarian 3D Model Ultra Librarian PHN203,518 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
MOSFET 2P-CH 40V 4A 8SO
Lowest to $1.1642
Cree/Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
Need more? Email Us
Vishay
MOSFET N/P-CH 30V 4A/3.7A 1206-8
Lowest to $10.2632
Taiwan Semiconductor
MOSFET 2P-CH 30V 4.9A 8SOP
Need more? Email Us
Infineon Technologies
MOSFET 2N-CH 55V 20A 8TDSON
Need more? Email Us
Rohm Semiconductor
MOSFET 2N-CH 45V 4A TSMT8
Lowest to $2.1654
Advanced Linear Devices Inc.
MOSFET 2N-CH 10.6V 8PDIP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 100V SOT523
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess