EN
  • EN
  • DE
  • IT

ALD1103SBL

Part No ALD1103SBL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 2N/2P-CH 10.6V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 2 N and 2 P-Channel Matched Pair
Drain to Source Voltage (Vdss) 10.6V
Current - Continuous Drain (Id) @ 25°C 40mA, 16mA
Rds On (Max) @ Id, Vgs 75Ohm @ 5V
Vgs(th) (Max) @ Id 1V @ 10µA
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 5V
Power - Max 500mW
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494980-ALD1103SBL
Ultra Librarian 3D Model Ultra Librarian ALD1103SBL CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16PDIP
Need more? Email Us
Rohm Semiconductor
MOSFET 2N-CH 45V 4A TSMT8
Lowest to $2.1654
Diodes Incorporated
MOSFET N-CH 100V SOT523
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14PDIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us
Cree/Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N-CH 10.6V 8PDIP
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess