EN
  • EN
  • DE
  • IT

PHP225,118

Part No PHP225,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description NEXPERIA PHP225 - SMALL SIGNAL F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1495239-PHP225,118
Ultra Librarian 3D Model Ultra Librarian PHP225,118 CAD Model

Description

N

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16SOIC
Need more? Email Us
Taiwan Semiconductor
MOSFET 2P-CH 30V 4.9A 8SOP
Need more? Email Us
Cree/Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16PDIP
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2P-CH 60V 2.9A 8SO
Lowest to $0.5896
Diodes Incorporated
MOSFET 2P-CH 40V 4A 8SO
Lowest to $1.1642
Vishay
MOSFET N/P-CH 30V 4A/3.7A 1206-8
Lowest to $10.2632
Advanced Linear Devices Inc.
MOSFET 4P-CH 10.6V 14PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess