EN
  • EN
  • DE

ANX6211FN-AD-R

Part No ANX6211FN-AD-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817158-ANX6211FN-AD-R
Ultra Librarian 3D Model Ultra Librarian ANX6211FN-AD-R CAD Model

Description

The ANX6211FN-AD-R is a SlimPort® transmitter designed to interface with mobile application processors and transmit high-definition video and audio to external displays via DisplayPort. It allows devices like smartphones and tablets to output content to larger screens, enhancing the user experience for media consumption, gaming, and presentations.

Applications

  • Mobile Devices (Smartphones, Tablets)
  • Portable Media Players
  • Docking Stations
  • Automotive Infotainment Systems
  • Projectors

Features

  • Interface: SlimPort® (Mobility DisplayPort)
  • Output: DisplayPort
  • Resolution Support: Supports resolutions up to 4K Ultra HD
  • Audio Support: Supports multi-channel audio
  • HDCP Support: Supports HDCP content protection
  • Low Power Consumption: Designed for low power operation to extend battery life
  • Integrated Features: Includes integrated PHY and control logic

Benefits

  • High-Quality Output: Delivers high-resolution video and multi-channel audio to external displays
  • Connectivity: Enables connectivity between mobile devices and DisplayPort-enabled displays and projectors
  • Content Protection: HDCP support ensures secure transmission of protected content
  • Power Efficiency: Low power consumption extends battery life for portable devices
  • Ease of Integration: Integrated features simplify system design and reduce BOM cost

Additional Details

The ANX6211FN-AD-R utilizes advanced signaling techniques to ensure reliable high-bandwidth transmission. It is compliant with the SlimPort specification, ensuring compatibility with a wide range of devices and displays. The device is typically available in a small form factor package suitable for integration into mobile devices. Detailed specifications regarding supported resolutions, audio formats, and power consumption can be found in the product datasheet.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess