EN
  • EN
  • DE

ADG619BRTZ-500RL7

Part No ADG619BRTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 6.5 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 190MHz
Charge Injection 110pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -67dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 767874-ADG619BRTZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADG619
Introduction Date January 11, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG619BRTZ-500RL7 CAD Model

Description

Analog Devices Inc. ADG619BRTZ-500RL7 Precision Analog Switch

The ADG619BRTZ-500RL7 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision engineering. This component is part of the ADG619 series, which is known for its reliability and efficiency in switching analog signals. Designed to operate with a single supply voltage ranging from +1.8 V to +5.5 V, this switch is versatile and suitable for a wide range of applications.

The device features low on-resistance (typically 0.5 ohms) and offers a flatness of just 0.1 ohms, ensuring minimal signal distortion and high linearity. The on-resistance is matched between channels to within 0.2 ohms and is flat over the full analog input range, which contributes to excellent performance in multiplexing and signal routing applications where low distortion is critical.

The ADG619BRTZ-500RL7 has a dual single-pole, single-throw (SPST) configuration, which provides two independent switches in one compact package. This design makes it an ideal choice for applications where board space is at a premium. The switch also boasts fast switching times (t_ON and t_OFF) of typically 20 ns and 15 ns, respectively, allowing for quick signal changes without significant delays.

With its extended temperature range of -40°C to +125°C, the ADG619BRTZ-500RL7 is suitable for use in harsh environments, ensuring reliable performance in both industrial and automotive applications. The device is also packaged in a small, surface-mount LFCSP (Lead Frame Chip Scale Package), which is RoHS compliant and supports the needs of environmentally conscious designs.

For designers and engineers looking for a high-precision switch with low power consumption, the ADG619BRTZ-500RL7 also features a low power dissipation characteristic, drawing only 1 nA of leakage current when in the off state, which makes it an energy-efficient choice for battery-powered devices.

Overall, the ADG619BRTZ-500RL7 from Analog Devices Inc. is a superior choice for applications requiring precise signal management with minimal distortion and power consumption. Its robust design, combined with high-speed operation and precision, makes it a valuable component for a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5752 $50.0528
35+ $2.9335 $102.6725
53+ $2.8418 $150.6154
73+ $2.7501 $200.7573
95+ $2.6585 $252.5575
126+ $2.3835 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,990 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess