EN
  • EN
  • DE

AAT2500IWP-AI-T1

Part No AAT2500IWP-AI-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 1MHz Step-Down Converter/LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology
Win Source Part Number 1134926-AAT2500IWP-AI-T1
Manufacturer Homepage www.analogictech.com
Ultra Librarian 3D Model Ultra Librarian AAT2500IWP-AI-T1 CAD Model

Description

The AAT2500IWP-AI-T1 is a Power Management IC (PMIC) manufactured by Advanced Analog Technology (now Skyworks Solutions). This device is a highly integrated power management solution typically used in portable devices, particularly for controlling white LEDs. The 'IWP' likely refers to a specific package type, and the 'T1' often indicates tape and reel packaging. It features high efficiency and a small form factor, making it suitable for space-constrained applications.

Applications:

  • Backlight drivers for LCD displays
  • Power management in smartphones
  • LED lighting in portable devices
  • Camera flash applications
  • General-purpose power regulation

Features:

  • High-Efficiency DC-DC Converter
  • Integrated White LED Driver
  • Small Form Factor Package
  • Over-Voltage Protection
  • Short-Circuit Protection

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and maximizes battery runtime.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Reliable Operation: Built-in protection features ensure robust and safe operation.
  • Optimized LED Performance: Provides precise control over LED brightness and current.
  • Reduced Component Count: Integrated solution simplifies circuit design and reduces BOM costs.

Additional Details:

Specific details such as input voltage range, output current capabilities, switching frequency, and other electrical characteristics are available in the official datasheet. The AAT2500IWP-AI-T1 is designed for applications where efficient power management and compact size are critical. Proper thermal management practices should be employed to ensure reliable performance. It's commonly used in mobile phones, tablets, and other portable electronic devices. Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess